Description
"
WALL DIMMER TYPE
4.453 INCH W X 1.906 INCH D X 4.516 INCH H SIZE
IVORY FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
2000 W LOAD RATING
ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE
STANDARD TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES ARCHITECTURAL HEAT SINK
92 MODEL
"