Selecta Products Standard Tie 830205

Description
" ONE PIECE, LOCKING TYPE POLYAMIDE NYLON 12 MATERIAL 13.75 INCH 13.75 LENGTH IN INCH 0.35 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 TO 3.5 INCH BUNDLE DIAMETER POLYAMIDE NYLON 12 CLIP MATERIAL COLSON. BRAND APPLICATION INDOOR/OUTDOOR CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT, UV RESISTANT OPERATING TEMPERATURE -49 TO 212 DEG F LENGTH IN INCH - UOM IN "
Description
" ONE PIECE, LOCKING TYPE POLYAMIDE NYLON 12 MATERIAL 13.75 INCH 13.75 LENGTH IN INCH 0.35 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 TO 3.5 INCH BUNDLE DIAMETER POLYAMIDE NYLON 12 CLIP MATERIAL COLSON. BRAND APPLICATION INDOOR/OUTDOOR CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT, UV RESISTANT OPERATING TEMPERATURE -49 TO 212 DEG F LENGTH IN INCH - UOM IN "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Standard Tie
830205
Standard Tie 830205
" ONE PIECE, LOCKING TYPE POLYAMIDE NYLON 12 MATERIAL 13.75 INCH 13.75 LENGTH IN INCH 0.35 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 TO 3.5 INCH BUNDLE DIAMETER POLYAMIDE NYLON 12 CLIP MATERIAL COLSON. BRAND APPLICATION INDOOR/OUTDOOR CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT, UV RESISTANT OPERATING TEMPERATURE -49 TO 212 DEG F LENGTH IN INCH - UOM IN "

"

  • ONE PIECE, LOCKING TYPE
  • POLYAMIDE NYLON 12 MATERIAL
  • 13.75 INCH
  • 13.75 LENGTH IN INCH
  • 0.35 INCH
  • 100 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 2 TO 3.5 INCH BUNDLE DIAMETER
  • POLYAMIDE NYLON 12 CLIP MATERIAL
  • COLSON. BRAND
  • APPLICATION INDOOR/OUTDOOR
  • CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT, UV RESISTANT
  • OPERATING TEMPERATURE -49 TO 212 DEG F
  • LENGTH IN INCH - UOM IN

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Cable Ties
Product Number 830205
Product Name Standard Tie
Length 13.75 inch (349 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-021 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details