Selecta Products Locking Device Connector 7555-SS

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.531 INCH DIA X 1.812 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.531 INCH DIA X 1.812 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7555-SS - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
7555-SS
Locking Device Connector 7555-SS
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.531 INCH DIA X 1.812 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • 125/250 VAC VOLTAGE RATING
  • 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • 0.296 TO 0.625 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.531 INCH DIA X 1.812 INCH L
  • CONTACT MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7555-SS
Product Name Locking Device Connector
Type / Features Locking
Voltage Rating 125/250V
Current Rating 10 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-207303-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
IP44 Splashproof Large Box Receptacle - D42S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details