Selecta Products Locking Device Plug 7554-SS

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING NON-GROUNDING 3 POLE(S) 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.531 INCH DIA X 1.105 INCH L ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING NON-GROUNDING 3 POLE(S) 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.531 INCH DIA X 1.105 INCH L ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7554-SS - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
7554-SS
Locking Device Plug 7554-SS
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING NON-GROUNDING 3 POLE(S) 0.296 TO 0.625 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.531 INCH DIA X 1.105 INCH L ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • 0.296 TO 0.625 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.531 INCH DIA X 1.105 INCH L
  • ENCLOSURE IP20
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7554-SS
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206852-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA L21-30 Cable Mount Connector - 88030670 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L21-30
Standards / Certifications UL; CSA; WD 6
View Details