Selecta Products Locking Device Connector 7427

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.312 TO 0.5 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1 INCH DIA X 1.187 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.312 TO 0.5 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1 INCH DIA X 1.187 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7427 - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
7427
Locking Device Connector 7427
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) IMPACT RESISTANT 0.312 TO 0.5 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1 OVERALL DIMENSION 1 INCH DIA X 1.187 INCH L CONTACT MATERIAL BRASS OPERATING TEMPERATURE -40 TO 70 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • ML-1R CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 0.312 TO 0.5 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • OVERALL DIMENSION 1 INCH DIA X 1.187 INCH L
  • CONTACT MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 70 DEG C
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7427
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 29025 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details