Selecta Products Locking Device Connector 7413-G

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) 250/600 VAC STAR 3-PHASE VOLTAGE RATING 10 AMPERE AT 600 V, 20 AMPERE AT 250 V CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 0.333 TO 1.06 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) 250/600 VAC STAR 3-PHASE VOLTAGE RATING 10 AMPERE AT 600 V, 20 AMPERE AT 250 V CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 0.333 TO 1.06 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7413-G - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
7413-G
Locking Device Connector 7413-G
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) 250/600 VAC STAR 3-PHASE VOLTAGE RATING 10 AMPERE AT 600 V, 20 AMPERE AT 250 V CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 0.333 TO 1.06 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • 250/600 VAC STAR 3-PHASE VOLTAGE RATING
  • 10 AMPERE AT 600 V, 20 AMPERE AT 250 V CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • 0.333 TO 1.06 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.33 INCH L
  • CONTACT MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7413-G
Product Name Locking Device Connector
Type / Features Locking
Phase Three
Voltage Rating 250 to 600 volts
Current Rating 10 to 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DBG-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Inlet - A42S62A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details