Selecta Products Locking Device Plug 7411-SS

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7411-SS - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
7411-SS
Locking Device Plug 7411-SS
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE IP20
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7411-SS
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 1-480270-0 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
208 AERE POWER MODULE SUB-ASSY/COPPER H - SK-H1-QOUT-E208 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
16A/250V Danish Hospital Grade Plug - 88010940 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; Afsnit 107-2-D1
View Details