Selecta Products Locking Device Plug 7102

Description
" NYLON MATERIAL BLACK, WHITE COLOR L2-20P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) HIGH IMPACT RESISTANT 0.296 TO 0.562 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.51 INCH DIA X 2.085 INCH L "
Datasheet
Description
" NYLON MATERIAL BLACK, WHITE COLOR L2-20P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) HIGH IMPACT RESISTANT 0.296 TO 0.562 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.51 INCH DIA X 2.085 INCH L "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7102 - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
7102
Locking Device Plug 7102
" NYLON MATERIAL BLACK, WHITE COLOR L2-20P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) HIGH IMPACT RESISTANT 0.296 TO 0.562 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.51 INCH DIA X 2.085 INCH L "

"

  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L2-20P CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • HIGH IMPACT RESISTANT
  • 0.296 TO 0.562 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.51 INCH DIA X 2.085 INCH L

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 7102
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Continental European Duplex Socket Black - 88010240 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
6 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details