Selecta Products Combination Switch/Pilot Light 695-WG

Description
DUPLEX TYPE WHITE COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 3-WAY WITH GROUNDING TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX TYPE WHITE COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 3-WAY WITH GROUNDING TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Pilot Light - 695-WG - Selecta Products
Tehachapi, CA, USA
Combination Switch/Pilot Light
695-WG
Combination Switch/Pilot Light 695-WG
DUPLEX TYPE WHITE COLOR UL 20 APPROVAL 120/125 VAC 15 AMPERE 3-WAY WITH GROUNDING TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX TYPE
  • WHITE COLOR
  • UL 20 APPROVAL
  • 120/125 VAC 15 AMPERE 3-WAY WITH GROUNDING TOGGLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE
  • OVERALL DIMENSION 1.32 INCH W X 1.15 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 695-WG
Product Name Combination Switch/Pilot Light
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details