Selecta Products Combination Switch/Receptacle 691-TRLA

Description
DUPLEX TYPE LIGHT ALMOND COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 691 MODEL
Datasheet
Description
DUPLEX TYPE LIGHT ALMOND COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 691 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 691-TRLA - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
691-TRLA
Combination Switch/Receptacle 691-TRLA
DUPLEX TYPE LIGHT ALMOND COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 691 MODEL
  • DUPLEX TYPE
  • LIGHT ALMOND COLOR
  • UL 20/498 APPROVAL
  • 120/125 VAC 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 VAC 15 AMPERE 1-POLE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 691 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 691-TRLA
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q339-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers
32/30A 6hr 15°º Receptacle - 84232235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details