Selecta Products Combination Switch/Switch 690-W

Description
DUPLEX TYPE WHITE COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 690 MODEL
Datasheet
Description
DUPLEX TYPE WHITE COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 690 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - 690-W - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
690-W
Combination Switch/Switch 690-W
DUPLEX TYPE WHITE COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 690 MODEL
  • DUPLEX TYPE
  • WHITE COLOR
  • UL 20 APPROVAL
  • SIDE WIRING
  • 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
  • 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
  • OVERALL DIMENSION 1.32 INCH W X 0.94 INCH D X 3.28 INCH H
  • GROUNDING TYPE NON-GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 690 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 690-W
Product Name Combination Switch/Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details