Selecta Products Combination Switch/Receptacle 681-ICC6

Description
" DECORATOR TYPE IVORY COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 681 MODEL "
Datasheet
Description
" DECORATOR TYPE IVORY COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 681 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 681-ICC6 - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
681-ICC6
Combination Switch/Receptacle 681-ICC6
" DECORATOR TYPE IVORY COLOR UL, CSA APPROVAL 120/125 V 15 AMPERE 1-POLE SWITCH TYPE SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE PACKAGING TYPE CUT CASE 681 MODEL "

"

  • DECORATOR TYPE
  • IVORY COLOR
  • UL, CSA APPROVAL
  • 120/125 V 15 AMPERE 1-POLE SWITCH TYPE
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 120/125 V 20 AMPERE 1-POLE WITH GROUNDING RECEPTACLE TYPE
  • PACKAGING TYPE CUT CASE
  • 681 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 681-ICC6
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-540-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1620D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details