Selecta Products Combination Switch/Switch 680-LA

Description
" DUPLEX, DECORATOR TYPE LIGHT ALMOND COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 4.121 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 680 MODEL "
Datasheet
Description
" DUPLEX, DECORATOR TYPE LIGHT ALMOND COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 4.121 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 680 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Switch - 680-LA - Selecta Products
Tehachapi, CA, USA
Combination Switch/Switch
680-LA
Combination Switch/Switch 680-LA
" DUPLEX, DECORATOR TYPE LIGHT ALMOND COLOR UL 20 APPROVAL SIDE WIRING 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 4.121 INCH H GROUNDING TYPE NON-GROUNDING APPLICABLE STANDARD NEMA WD1/WD6 680 MODEL "

"

  • DUPLEX, DECORATOR TYPE
  • LIGHT ALMOND COLOR
  • UL 20 APPROVAL
  • SIDE WIRING
  • 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 1 TYPE
  • 120/277 VAC 15 AMPERE 1-POLE TOGGLE SWITCH 2 TYPE
  • OVERALL DIMENSION 1.313 INCH W X 1.2 INCH D X 4.121 INCH H
  • GROUNDING TYPE NON-GROUNDING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • 680 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 680-LA
Product Name Combination Switch/Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details