Selecta ProductsLocking Receptacle with Plate67W76
Description
"
SINGLE TYPE
THERMOPLASTIC ELASTOMER MATERIAL
YELLOW COLOR
L16-20R CONFIGURATION
4 WIRE(S)
UL 498, CSA C22.2 APPROVAL
480 V 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
WATERTIGHT COVER TYPE
GROUNDING
3 POLE(S)
LENGTH 1.69 INCH
MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW)
NEMA RATING NEMA 4X/6P
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION INDU
"
Selecta Products
Done
Datasheet
Description
"
SINGLE TYPE
THERMOPLASTIC ELASTOMER MATERIAL
YELLOW COLOR
L16-20R CONFIGURATION
4 WIRE(S)
UL 498, CSA C22.2 APPROVAL
480 V 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
WATERTIGHT COVER TYPE
GROUNDING
3 POLE(S)
LENGTH 1.69 INCH
MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW)
NEMA RATING NEMA 4X/6P
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION INDU
"
"
SINGLE TYPE
THERMOPLASTIC ELASTOMER MATERIAL
YELLOW COLOR
L16-20R CONFIGURATION
4 WIRE(S)
UL 498, CSA C22.2 APPROVAL
480 V 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
WATERTIGHT COVER TYPE
GROUNDING
3 POLE(S)
LENGTH 1.69 INCH
MATERIAL POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (FLIP LID/COVER PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW)
NEMA RATING NEMA 4X/6P
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION INDU
"