"
FRAMED TOGGLE TYPE
THERMOPLASTIC MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
IVORY COLOR
3-WAY OPERATION TYPE
FSUL WS896 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE, PUSH WIRING
TRADEMASTER[R] BRAND
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD1/WD6
663 MODEL
"
Selecta Products
Done
Datasheet
Description
"
FRAMED TOGGLE TYPE
THERMOPLASTIC MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
IVORY COLOR
3-WAY OPERATION TYPE
FSUL WS896 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE, PUSH WIRING
TRADEMASTER[R] BRAND
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD1/WD6
663 MODEL
"
"
FRAMED TOGGLE TYPE
THERMOPLASTIC MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
IVORY COLOR
3-WAY OPERATION TYPE
FSUL WS896 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE, PUSH WIRING
TRADEMASTER[R] BRAND
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD1/WD6
663 MODEL
"