TE Connectivity Toggle Switches 2532788-2

Description
Body Features Bushing Style : Threaded Bushing Thread Size : 1/4-40 UNS-2A Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 3 Operating Function : (On) None (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 120 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Switch Type : Toggle Switch Toggle Style : Ball Actuator Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Body Features Bushing Style : Threaded Bushing Thread Size : 1/4-40 UNS-2A Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 3 Operating Function : (On) None (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 120 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Switch Type : Toggle Switch Toggle Style : Ball Actuator Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2532788-2 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2532788-2
Toggle Switches 2532788-2
Body Features Bushing Style : Threaded Bushing Thread Size : 1/4-40 UNS-2A Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 3 Operating Function : (On) None (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 120 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Switch Type : Toggle Switch Toggle Style : Ball Actuator Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40 UNS-2A
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Positions : 3
  • Operating Function : (On) None (On)

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage (VAC) : 120
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board

Product Type Features


  • Switch Type : Toggle Switch
  • Toggle Style : Ball Actuator

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 2532788-2
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function (On) None (On)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825142-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Specs
Switch Type Toggle
View Details
2 suppliers
Rocker & Toggle Switches - 1520237-4 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Toggle Switches - 1-1437558-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details