"
TOGGLE, ILLUMINATED TYPE
THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
WHITE COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
PUSH, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD-1/WD-6
660 MODEL
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE, ILLUMINATED TYPE
THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
WHITE COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
PUSH, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD-1/WD-6
660 MODEL
"
"
TOGGLE, ILLUMINATED TYPE
THERMOPLASTIC (TOGGLE/FRAME) MATERIAL
1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE
WHITE COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
PUSH, SIDE WIRING
NO WALL PLATE INCLUDED
TRADEMASTER[R] BRAND
GROUNDING TYPE GROUNDING
APPLICABLE STANDARD NEMA WD-1/WD-6
660 MODEL
"