Selecta Products Pin and Sleeve Inlet 59143

Description
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240/380/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240/380/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 59143 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
59143
Pin and Sleeve Inlet 59143
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) UL, CSA APPROVAL 220/240/380/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 5 WIRE(S)
  • UL, CSA APPROVAL
  • 220/240/380/415 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 125 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 59143
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details