Selecta Products Pin and Sleeve Inlet 59142

Description
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 59142 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
59142
Pin and Sleeve Inlet 59142
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 380/415 V VOLTAGE RATING IP67 ENCLOSURE 125 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 380/415 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 125 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 59142
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM1908-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 Sheet I Rewirable Plug-connector - 83011392 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details