Selecta Products Pin and Sleeve Plug 59122

Description
" POLARIZED TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 380/415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL SILVER PLATED BRASS "
Datasheet
Description
" POLARIZED TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 380/415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL SILVER PLATED BRASS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Pin and Sleeve Plug
59122
Pin and Sleeve Plug 59122
" POLARIZED TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 380/415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL SILVER PLATED BRASS "

"

  • POLARIZED TYPE
  • VALOX MATERIAL
  • 0.59 INCH MIN. CABLE OUTER DIAMETER
  • 1.97 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 380/415 V VOLTAGE RATING
  • 125 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP67
  • PIN MATERIAL SILVER PLATED BRASS

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 59122
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030240 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details