58721 -- PIN AND SLEEVE RECEPTACLE
Selecta Products
Pin and Sleeve Receptacle
58721
Description
PLASTIC MATERIAL
INDUSTRIAL GRADE
200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
63 AMPERE CURRENT RATING
3 POLE(S)
Description
PLASTIC MATERIAL
INDUSTRIAL GRADE
200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
63 AMPERE CURRENT RATING
3 POLE(S)
Datasheet
Suppliers
Pin and Sleeve Receptacle
58721
PLASTIC MATERIAL
INDUSTRIAL GRADE
200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
63 AMPERE CURRENT RATING
3 POLE(S)
- PLASTIC MATERIAL
- INDUSTRIAL GRADE
- 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
- 63 AMPERE CURRENT RATING
- 3 POLE(S)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
58721 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Applications
Residential
Mounting Style
Cable
View Details
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
IEC
View Details
4 suppliers
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
2 suppliers