Selecta Products Pin and Sleeve Connector 58711

Description
" MOBILE SOCKET TYPE POLYAMIDE 6 MATERIAL 200 TO 250 V AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) WATER RESISTANT APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262 ENCLOSURE TYPE IP44 "
Datasheet
Description
" MOBILE SOCKET TYPE POLYAMIDE 6 MATERIAL 200 TO 250 V AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) WATER RESISTANT APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262 ENCLOSURE TYPE IP44 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 58711 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Connector
58711
Pin and Sleeve Connector 58711
" MOBILE SOCKET TYPE POLYAMIDE 6 MATERIAL 200 TO 250 V AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) WATER RESISTANT APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262 ENCLOSURE TYPE IP44 "

"

  • MOBILE SOCKET TYPE
  • POLYAMIDE 6 MATERIAL
  • 200 TO 250 V AT 50/60 HZ VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATER RESISTANT
  • APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262
  • ENCLOSURE TYPE IP44

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 58711
Product Name Pin and Sleeve Connector
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NC 800G PB - 800G-DBBXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Box Inlet - G52S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details