Selecta Products Pushbutton Switch 575

Description
" 1-POLE CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 250 V VOLTAGE RATING 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING BAKELITE BUTTON TYPE OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H COLOR BROWN "
Datasheet
Description
" 1-POLE CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 250 V VOLTAGE RATING 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING BAKELITE BUTTON TYPE OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H COLOR BROWN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch - 575 - Selecta Products
Tehachapi, CA, USA
Pushbutton Switch
575
Pushbutton Switch 575
" 1-POLE CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 250 V VOLTAGE RATING 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING BAKELITE BUTTON TYPE OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H COLOR BROWN "

"

  • 1-POLE CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • UL APPROVAL
  • APPLIANCE APPLICATION
  • 250 V VOLTAGE RATING
  • 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING
  • BAKELITE BUTTON TYPE
  • OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H
  • COLOR BROWN

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Pushbutton Switches
Product Number 575
Product Name Pushbutton Switch
Features Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2316531-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1115782 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details