Selecta Products Straight Blade Power Plug 5741-AN

Description
" ANGLED TYPE YELLOW COLOR 15-30P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) DIAMETER 1.77 INCH OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" ANGLED TYPE YELLOW COLOR 15-30P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) DIAMETER 1.77 INCH OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 5741-AN - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
5741-AN
Straight Blade Power Plug 5741-AN
" ANGLED TYPE YELLOW COLOR 15-30P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) DIAMETER 1.77 INCH OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • ANGLED TYPE
  • YELLOW COLOR
  • 15-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • DIAMETER 1.77 INCH
  • OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H
  • ENCLOSURE IP20
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5741-AN
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Connector Lock for Sheet E Plug-connector - 85910110 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS
View Details