5679-SS -- STRAIGHT BLADE FLANGED RECEPTACLE OUTLET
Selecta Products
Straight Blade Flanged Receptacle Outlet
5679-SS
Description
GRAY COLOR
6-15R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
Description
GRAY COLOR
6-15R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
Datasheet
Suppliers
Straight Blade Flanged Receptacle Outlet
5679-SS
GRAY COLOR
6-15R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
- GRAY COLOR
- 6-15R CONFIGURATION
- 3 WIRE(S)
- UL 498 APPROVAL
- 250 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5679-SS |
|
Product Name
|
Straight Blade Flanged Receptacle Outlet |
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL
|
|
Voltage Rating
|
250 volts
|
|
Current Rating
|
15 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Applications
Residential
Standards / Certifications
RoHS
View Details
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
NEMA
View Details
4 suppliers