Selecta Products Straight Blade Flanged Male Base Inlet 5478-SS

Description
MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-20P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S)
Datasheet
Description
MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-20P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Male Base Inlet - 5478-SS - Selecta Products
Tehachapi, CA, USA
Straight Blade Flanged Male Base Inlet
5478-SS
Straight Blade Flanged Male Base Inlet 5478-SS
MOLDED THERMOPLASTIC MATERIAL GRAY COLOR 6-20P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S)
  • MOLDED THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 6-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5478-SS
Product Name Straight Blade Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969613-0 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA 5-20 Cable Mount Connector - 88030130 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications UL; CSA; WD 6
View Details