Selecta Products Pin and Sleeve Plug 53873

Description
ANGLED TYPE METAL MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet
Description
ANGLED TYPE METAL MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53873 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
53873
Pin and Sleeve Plug 53873
ANGLED TYPE METAL MATERIAL 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
  • ANGLED TYPE
  • METAL MATERIAL
  • 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 3 POLE(S)
  • HYPRA[R] BRAND
  • TEMPERATURE RATING - 50 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 53873
Product Name Pin and Sleeve Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 60 Amp 250 Volt 15-60P - S1560P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details