5278-SSBK -- STRAIGHT BLADE FLANGED MALE BASE INLET
Selecta ProductsStraight Blade Flanged Male Base Inlet5278-SSBK
Description
"
THERMOPLASTIC MATERIAL
BLACK COLOR
5-15P CONFIGURATION
3 WIRE(S)
UL 498, UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D
ENCLOSURE IP20
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
THERMOPLASTIC MATERIAL
BLACK COLOR
5-15P CONFIGURATION
3 WIRE(S)
UL 498, UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D
ENCLOSURE IP20
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
THERMOPLASTIC MATERIAL
BLACK COLOR
5-15P CONFIGURATION
3 WIRE(S)
UL 498, UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
OVERALL DIMENSION 2.562 INCH DIA X 1.655 INCH D
ENCLOSURE IP20
APPLICABLE STANDARD NEMA WD-1/WD-6
"