Selecta Products Straight Blade Plug 5276-BK

Description
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.655 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.655 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5276-BK - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
5276-BK
Straight Blade Plug 5276-BK
" POLARIZED TYPE NYLON MATERIAL BLACK COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.655 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • 0.23 TO 0.655 INCH CORD SIZE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE IP20

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 5276-BK
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-201692-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
20A/250V North American Snap-In Receptacle - 88253100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details