Selecta Products Pin and Sleeve Inlet 52172

Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D "
Datasheet
Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52172 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
52172
Pin and Sleeve Inlet 52172
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D "

"

  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 220/240 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 16 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • BLUE COLOR CODE
  • OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52172
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP44 Splashproof 15° Angled Receptacle - F51S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Connectors Power - 794550-4 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details