Selecta Products Locking Device Receptacle 4710

Description
" SINGLE LOCKING TYPE NYLON MATERIAL L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.437 INCH W X 1 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" SINGLE LOCKING TYPE NYLON MATERIAL L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.437 INCH W X 1 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4710 - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
4710
Locking Device Receptacle 4710
" SINGLE LOCKING TYPE NYLON MATERIAL L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.437 INCH W X 1 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.375 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.437 INCH W X 1 INCH D X 3.281 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 4710
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet - 741W-D/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Power Module 70 mm Stack Light - 856T-BAC7C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Box Receptacle - D41S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R for Special Purpose - 2103M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details