Selecta Products Locking Device Receptacle 4560-B

Description
SINGLE LOCKING TYPE NYLON MATERIAL BLACK COLOR L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.125 INCH D X 3.281 INCH H
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL BLACK COLOR L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.125 INCH D X 3.281 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4560-B - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
4560-B
Locking Device Receptacle 4560-B
SINGLE LOCKING TYPE NYLON MATERIAL BLACK COLOR L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.125 INCH D X 3.281 INCH H
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • L6-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 1.375 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.125 INCH D X 3.281 INCH H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 4560-B
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1820D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q483-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers
Module, Power Entry; 1; 125/250 VAC; 10A; 0.5 mA (Max.) @ 250 V/60 Hz; Black - 70080733 - Allied Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
3 suppliers