Selecta Products Straight Blade Power Receptacle 3894-40X

Description
" SINGLE DRYER, SINGLE RANGE TYPE L14-50R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" SINGLE DRYER, SINGLE RANGE TYPE L14-50R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3894-40X - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3894-40X
Straight Blade Power Receptacle 3894-40X
" SINGLE DRYER, SINGLE RANGE TYPE L14-50R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • SINGLE DRYER, SINGLE RANGE TYPE
  • L14-50R CONFIGURATION
  • 4 WIRE(S)
  • UL APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 1.7 INCH MOUNTING DEPTH
  • 2.1 INCH FACE OUTER DIAMETER
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3894-40X
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
IEC Appliance Outlet F or H, Screw-on Mounting, Front Side, Solder, PCB or Quick-connect Terminal - 5091 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details