Selecta Products Straight Blade Power Receptacle 3884-40

Description
SINGLE DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.41 INCH MOUNTING DEPTH OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER INCLUDES SNAP-IN WIRE CLAMP
Datasheet
Description
SINGLE DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.41 INCH MOUNTING DEPTH OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER INCLUDES SNAP-IN WIRE CLAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3884-40 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3884-40
Straight Blade Power Receptacle 3884-40
SINGLE DRYER TYPE 14-30R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.41 INCH MOUNTING DEPTH OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER INCLUDES SNAP-IN WIRE CLAMP
  • SINGLE DRYER TYPE
  • 14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 2.41 INCH MOUNTING DEPTH
  • OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
  • INCLUDES SNAP-IN WIRE CLAMP
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3884-40
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details