Selecta Products Straight Blade Power Plug 3869

Description
" ANGLED, POLARIZED TYPE BLACK COLOR 6-30P, 6-50P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H "
Datasheet
Description
" ANGLED, POLARIZED TYPE BLACK COLOR 6-30P, 6-50P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 3869 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
3869
Straight Blade Power Plug 3869
" ANGLED, POLARIZED TYPE BLACK COLOR 6-30P, 6-50P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H "

"

  • ANGLED, POLARIZED TYPE
  • BLACK COLOR
  • 6-30P, 6-50P CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 V VOLTAGE RATING
  • 30/50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3869
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Current Rating 30 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Grounding Swivel Adapter, 3-Prong to 3-Prong White - 5518 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details