Selecta Products Straight Blade Power Plug 3867

Description
" ANGLED, POLARIZED TYPE YELLOW COLOR 14-30P, 14-50P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H "
Datasheet
Description
" ANGLED, POLARIZED TYPE YELLOW COLOR 14-30P, 14-50P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 3867 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
3867
Straight Blade Power Plug 3867
" ANGLED, POLARIZED TYPE YELLOW COLOR 14-30P, 14-50P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H "

"

  • ANGLED, POLARIZED TYPE
  • YELLOW COLOR
  • 14-30P, 14-50P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30/50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3867
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Current Rating 30 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 15 Amp 250 Volt 6-15P with Green Neon Light - 4537 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details