Selecta Products Straight Blade Power Receptacle 3852

Description
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.8 INCH W X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "
Datasheet
Description
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.8 INCH W X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3852 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3852
Straight Blade Power Receptacle 3852
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.8 INCH W X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "

"

  • SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE
  • 6-50R CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 250 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • OVERALL DIMENSION 2.8 INCH W X 5.65 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3852
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details