Selecta Products Standard Wall Plate 384

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL BROWN COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.156 INCH DIA MOUNTING TYPE SCREW MOUNT INCLUDES 2 MOUNTING HOLE APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL BROWN COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.156 INCH DIA MOUNTING TYPE SCREW MOUNT INCLUDES 2 MOUNTING HOLE APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 384 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
384
Standard Wall Plate 384
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL BROWN COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOLE SIZE 2.156 INCH DIA MOUNTING TYPE SCREW MOUNT INCLUDES 2 MOUNTING HOLE APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • BROWN COLOR
  • (1) POWER OUTLET RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOLE SIZE 2.156 INCH DIA
  • MOUNTING TYPE SCREW MOUNT
  • INCLUDES 2 MOUNTING HOLE
  • APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number 384
Product Name Standard Wall Plate
Type (1) Power Outlet Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3044U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
QUICKPORT CAT6+ EXTREME JACK IVORY - LE-61110-RI6 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details