Selecta Products Wire Marker Sleeve 38335

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 16 TO 14 AWG WIRE SIZE F LEGEND BLACK LEGEND COLOR 300 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 16 TO 14 AWG WIRE SIZE F LEGEND BLACK LEGEND COLOR 300 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Wire Marker Sleeve
38335
Wire Marker Sleeve 38335
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 16 TO 14 AWG WIRE SIZE F LEGEND BLACK LEGEND COLOR 300 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 16 TO 14 AWG WIRE SIZE
  • F LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 1.5 TO 2.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38335
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details