Selecta Products Wire Marker Sleeve 38309

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 20 TO 18 AWG WIRE SIZE J LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 20 TO 18 AWG WIRE SIZE J LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Wire Marker Sleeve
38309
Wire Marker Sleeve 38309
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 20 TO 18 AWG WIRE SIZE J LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 20 TO 18 AWG WIRE SIZE
  • J LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 0.5 TO 1.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38309
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Reducing sleeve - DAYH-4 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details