Selecta Products Wire Marker Sleeve 38122

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE M LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE M LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38122 - Selecta Products
Tehachapi, CA, USA
Wire Marker Sleeve
38122
Wire Marker Sleeve 38122
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE M LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 24 TO 22 AWG WIRE SIZE
  • M LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 0.15 TO 0.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Supplier's Site

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38122
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-56 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details