Selecta Products Locking Device Plug 28W09AM

Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR NON-NEMA CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L WIRE SIZE 12 TO 6 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD PA "
Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR NON-NEMA CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L WIRE SIZE 12 TO 6 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD PA "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Locking Device Plug
28W09AM
Locking Device Plug 28W09AM
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR NON-NEMA CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L WIRE SIZE 12 TO 6 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD PA "

"

  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
  • YELLOW COLOR
  • NON-NEMA CONFIGURATION
  • 4 WIRE(S)
  • UL, UL 498, CSA, CSA C22.2 APPROVAL
  • 120/208 V STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • WATERTIGHT, MOISTURE/UV RESISTANT
  • 0.64 TO 0.93 INCH CORD SIZE
  • OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L
  • WIRE SIZE 12 TO 6 AWG
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
  • APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD PA

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 28W09AM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G51S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Solar Connectors - 1-2468408-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365705 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details