Selecta Products Standard Wall Plate 26TE24-W

Description
" IMPACT RESISTANT THERMOPLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H NUMBER OF CONDUCTOR 4 MOUNTING TYPE SCREW MOUNT INCLUDES TERMINAL, NICKEL PLATED STEEL SCREW AND WASHER "
Datasheet
Description
" IMPACT RESISTANT THERMOPLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H NUMBER OF CONDUCTOR 4 MOUNTING TYPE SCREW MOUNT INCLUDES TERMINAL, NICKEL PLATED STEEL SCREW AND WASHER "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 26TE24-W - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
26TE24-W
Standard Wall Plate 26TE24-W
" IMPACT RESISTANT THERMOPLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H NUMBER OF CONDUCTOR 4 MOUNTING TYPE SCREW MOUNT INCLUDES TERMINAL, NICKEL PLATED STEEL SCREW AND WASHER "

"

  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H
  • NUMBER OF CONDUCTOR 4
  • MOUNTING TYPE SCREW MOUNT
  • INCLUDES TERMINAL, NICKEL PLATED STEEL SCREW AND WASHER

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number 26TE24-W
Product Name Standard Wall Plate
Type Despard Switch Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
MILESTEK KEYSTONE RJ11 110 JACK IVORY - 60-06190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details