Selecta Products Locking Device Connector 26514

Description
POWER INTERRUPTING TYPE METALLIC MATERIAL 5 WIRE(S) UL 498 APPROVAL 600 V VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 0.75 TO 1.25 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POWER INTERRUPTING TYPE METALLIC MATERIAL 5 WIRE(S) UL 498 APPROVAL 600 V VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 0.75 TO 1.25 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 26514 - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
26514
Locking Device Connector 26514
POWER INTERRUPTING TYPE METALLIC MATERIAL 5 WIRE(S) UL 498 APPROVAL 600 V VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 0.75 TO 1.25 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION
  • POWER INTERRUPTING TYPE
  • METALLIC MATERIAL
  • 5 WIRE(S)
  • UL 498 APPROVAL
  • 600 V VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • 0.75 TO 1.25 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 26514
Product Name Locking Device Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-E022 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details