Selecta Products Locking Flanged Male Base Inlet 26415-A

Description
POWER INTERRUPTING TYPE DIE-CAST MATERIAL 4 WIRE(S) 600 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POWER INTERRUPTING TYPE DIE-CAST MATERIAL 4 WIRE(S) 600 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 26415-A - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
26415-A
Locking Flanged Male Base Inlet 26415-A
POWER INTERRUPTING TYPE DIE-CAST MATERIAL 4 WIRE(S) 600 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L GRADE INDUSTRIAL SPECIFICATION
  • POWER INTERRUPTING TYPE
  • DIE-CAST MATERIAL
  • 4 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 26415-A
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Type / Features Locking
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254472 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details