Selecta Products Duplex/Single Receptacle 26252-CHW

Description
" DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26252CH MODEL "
Datasheet
Description
" DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26252CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26252-CHW - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
26252-CHW
Duplex/Single Receptacle 26252-CHW
" DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26252CH MODEL "

"

  • DECORATOR DUPLEX TYPE
  • PVC MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • UL 498, UL (CANADA AND US), CUL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • BACK, SIDE WIRING
  • MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW)
  • TEMPERATURE RATING -40 TO 60 DEG C
  • SERIES 26252CH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 26252-CHW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details