Selecta Products Decorator AC Switch 2625-I

Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT TEMPERATURE RATING -40 TO 115 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 2625 MODEL "
Datasheet
Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT TEMPERATURE RATING -40 TO 115 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 2625 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 2625-I - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
2625-I
Decorator AC Switch 2625-I
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT TEMPERATURE RATING -40 TO 115 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 2625 MODEL "

"

  • ILLUMINATED ROCKER TYPE
  • POLYCARBONATE (BACK BODY/FRAME) MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
  • IVORY COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
  • TEMPERATURE RATING -40 TO 115 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 2625 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2625-I
Product Name Decorator AC Switch
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Process Sealed Subminiature Rocker - A12KV - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
Rocker Switches - 1-1571079-4 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
Terminal Type Quick Connect Terminal
View Details
2 suppliers