Selecta Products Decorator AC Switch 2624-347W

Description
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE WHITE COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "
Datasheet
Description
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE WHITE COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 2624-347W - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
2624-347W
Decorator AC Switch 2624-347W
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE WHITE COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "

"

  • STANDARD ROCKER TYPE
  • IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
  • WHITE COLOR
  • 4-WAY OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • 347 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES BRASS HEAD SCREW

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2624-347W
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - A120260-ND - DigiKey
Specs
Switch Function Momentary
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details