Selecta Products Locking Device Connector 25W49AM

Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L6-15R CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L WIRE SIZE 18 TO 12 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD "
Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L6-15R CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L WIRE SIZE 18 TO 12 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Locking Device Connector
25W49AM
Locking Device Connector 25W49AM
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L6-15R CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L WIRE SIZE 18 TO 12 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD "

"

  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
  • YELLOW COLOR
  • L6-15R CONFIGURATION
  • 3 WIRE(S)
  • UL, UL 498, CSA, CSA C22.2 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATERTIGHT, MOISTURE/UV RESISTANT
  • 0.3 TO 0.625 INCH CORD SIZE
  • OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L
  • WIRE SIZE 18 TO 12 AWG
  • ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 25W49AM
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details