Selecta Products Locking Device Connector 25W47AM

Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L WIRE SIZE 18 TO 12 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD "
Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L WIRE SIZE 18 TO 12 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Locking Device Connector
25W47AM
Locking Device Connector 25W47AM
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L WIRE SIZE 18 TO 12 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD "

"

  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
  • YELLOW COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL, UL 498, CSA, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATERTIGHT, MOISTURE/UV RESISTANT
  • 0.3 TO 0.625 INCH CORD SIZE
  • OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L
  • WIRE SIZE 18 TO 12 AWG
  • ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 25W47AM
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details